IEC - International Electrotechnical Commission - IEC 61169-21:2022
Radio-frequency connectors - Part 21: Sectional specification for RF connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with screw coupling - Characteristic impedance 50 ohms (Type SC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2022 |
| Status: | published |
| Page Count: | 58 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-21:2022 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SC threaded RF coaxial connectors with 50... View More
Document History
IEC 61169-21:2022
February 18, 2022
Radio-frequency connectors - Part 21: Sectional specification for RF connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with screw coupling - Characteristic impedance 50 ohms (Type SC)
IEC 61169-21:2022 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SC threaded RF coaxial connectors with 50 Ω...