IEC - International Electrotechnical Commission - IEC 61169-63:2020
Radio frequency connectors - Part 63: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock - Characteristic impedance 75 ohms (type BNC75)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 May 2020 |
| Status: | published |
| Page Count: | 58 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-63:2020 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which can preferably be used... View More
Document History
IEC 61169-63:2020
May 26, 2020
Radio frequency connectors - Part 63: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock - Characteristic impedance 75 ohms (type BNC75)
IEC 61169-63:2020 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which can preferably be used with...