IEC - International Electrotechnical Commission - IEC 61753-111-08:2021

Fibre optic interconnecting devices and passive components - Performance standard - Part 111-08: Sealed closures for category G - Ground

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 April 2021
Status: published
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61753-111-08:2021 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC... View More

Document History

IEC 61753-111-08:2021
April 7, 2021
Fibre optic interconnecting devices and passive components - Performance standard - Part 111-08: Sealed closures for category G - Ground
IEC 61753-111-08:2021 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...
Advertisement