IEC - International Electrotechnical Commission - IEC 61753-061-2:2020
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Single-mode fibre optic pigtailed style polarization independent isolators for category C - Controlled environments
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 April 2020 |
| Status: | published |
| Page Count: | 42 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 61753-061-2:2020 is available as IEC 61753-061-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More
Document History
April 9, 2020
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Single-mode fibre optic pigtailed style polarization independent isolators for category C - Controlled environments
IEC 61753-061-2:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61753-061-2:2020
April 9, 2020
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Single-mode fibre optic pigtailed style polarization independent isolators for category C - Controlled environments
IEC 61753-061-2:2020 is available as IEC 61753-061-2:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 24, 2012
Fibre optic interconnecting devices and passive components - Performance standard - Part 061-2: Non-connectorized single-mode fibre optic pigtailed isolators for category C - Controlled environments
IEC 61753-061-2:2012 contains the minimum test and measurement requirements and severities which a fibre optic isolator as specified by IEC 61202-1 should satisfy in order to be categorized as...