IEC - International Electrotechnical Commission - IEC 61754-6:2022 RLV

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 February 2022
Status: published
Page Count: 248
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61754-6:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family
IEC 61754-6:2022 is available as IEC 61754-6:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 61754-6:2022 RLV
February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family
IEC 61754-6:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 22, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family
IEC 61754-6:2013 defines the standard interface dimensions for type MU family of connectors. This second edition cancels and replaces the first edition published in 1997 and constitutes a technical...
Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...
November 4, 2004
Amendment 2 - Fibre optic connector interfaces - Part 6: Type MU connector family
A description is not available for this item.
Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...
January 30, 2001
Amendment 1 - Fibre optic connector interfaces - Part 6: Type MU connector family
A description is not available for this item.
September 10, 1997
Corrigendum 1 - Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...
May 30, 1997
Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...
Advertisement