IEC - International Electrotechnical Commission - IEC 60884-3-1:2021

Plugs and socket-outlets for household and similar purposes - Part 3-1: Particular requirements for socket-outlets incorporating USB power supply

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 October 2021
Status: published
Page Count: 72
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

IEC 60884-3-1:2021 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not... View More

Document History

IEC 60884-3-1:2021
October 4, 2021
Plugs and socket-outlets for household and similar purposes - Part 3-1: Particular requirements for socket-outlets incorporating USB power supply
IEC 60884-3-1:2021 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not...
Advertisement