IEC - International Electrotechnical Commission - IEC TR 60909-4:2021

Short-circuit currents in three-phase AC systems - Part 4: Examples for the calculation of short-circuit currents

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 June 2021
Status: published
Page Count: 80
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC TR 60909-4:2021 which is a Technical Report, is intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase AC... View More

Document History

IEC TR 60909-4:2021
June 24, 2021
Short-circuit currents in three-phase AC systems - Part 4: Examples for the calculation of short-circuit currents
IEC TR 60909-4:2021 which is a Technical Report, is intended to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60 Hz three-phase AC systems....
July 21, 2000
Short-circuit currents in three-phase a.c. systems - Part 4: Examples for the calculation of short-circuit currents
A description is not available for this item.
Advertisement