IEC - International Electrotechnical Commission - IEC TR 60890:2022

A method of temperature-rise verification of low-voltage switchgear and controlgear assemblies by calculation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 September 2022
Status: published
Page Count: 57
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC TR 60890:2022 is available as IEC TR 60890:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC TR 60890:2022
September 29, 2022
A method of temperature-rise verification of low-voltage switchgear and controlgear assemblies by calculation
IEC TR 60890:2022 is available as IEC TR 60890:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 29, 2022
A method of temperature-rise verification of low-voltage switchgear and controlgear assemblies by calculation
IEC TR 60890:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 7, 2014
A method of temperature-rise verification of low-voltage switchgear and controlgear assemblies by calculation
IEC TR 60890:2014 specifies a method of temperature-rise verification of low-voltage switchgear and controlgear ASSEMBLIES by calculation. The method is applicable to enclosed ASSEMBLIES or...
Amendment 1 - A method of temperature-rise assessment by extrapolation for partially type-tested assemblies (PTTA) of low-voltage switchgear and controlgear
A description is not available for this item.
July 15, 1987
A method of temperature-rise assessment by extrapolation for partially type-tested assemblies (PTTA) of low-voltage switchgear and controlgear
The proposed method is applicable to enclosed PTTA or partitioned sections of PTTA without forced ventilation. It is intended to determine the temperature rise of the air inside the enclosure.
Advertisement