IEC - International Electrotechnical Commission - IEC PAS 63503-3-30:2023
Fibre optic interconnecting devices and passive components - Connector optical interfaces for multi-core fibre - Part 3-30: Connector parameters of standard outer diameter 4-core physically contacting fibres - Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 November 2023 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC PAS 63503-3-30:2023 defines the dimensional limits of the optical interface for 125 μm outer diameter 4-core physically contacting fibre optic connectors with 2,5 mm or 1,25 mm diameter... View More
Document History
IEC PAS 63503-3-30:2023
November 8, 2023
Fibre optic interconnecting devices and passive components - Connector optical interfaces for multi-core fibre - Part 3-30: Connector parameters of standard outer diameter 4-core physically contacting fibres - Non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
IEC PAS 63503-3-30:2023 defines the dimensional limits of the optical interface for 125 μm outer diameter 4-core physically contacting fibre optic connectors with 2,5 mm or 1,25 mm diameter...