IEC - International Electrotechnical Commission - ISO/IEC 38503:2022

Information technology - Governance of IT - Assessment of the governance of IT

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 January 2022
Status: published
Page Count: 24
ICS Code (Information technology (IT) in general): 35.020
abstract:

ISO/IEC 38503:2022 This document provides guidance on the assessment of governance of information technology (IT) based on the principles, definitions and model for the governance of IT outlined... View More

Document History

ISO/IEC 38503:2022
January 17, 2022
Information technology - Governance of IT - Assessment of the governance of IT
ISO/IEC 38503:2022 This document provides guidance on the assessment of governance of information technology (IT) based on the principles, definitions and model for the governance of IT outlined in...
Advertisement