IEC - International Electrotechnical Commission - ISO/IEC 4396-9:2023

Telecommunications and information exchange between systems - Recursive inter-network architecture - Part 9: Error and flow control protocol

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 December 2023
Status: published
Page Count: 31
ICS Code (Network layer): 35.100.30
abstract:

This document provides the Error and Flow Control Protocol (EFCP) specification. EFCP provides an inter-process communication (IPC) service to an application process, which can be a (N+1)-IPC... View More

Document History

ISO/IEC 4396-9:2023
December 5, 2023
Telecommunications and information exchange between systems - Recursive inter-network architecture - Part 9: Error and flow control protocol
This document provides the Error and Flow Control Protocol (EFCP) specification. EFCP provides an inter-process communication (IPC) service to an application process, which can be a (N+1)-IPC process...
Advertisement