IEC - International Electrotechnical Commission - IEC 60287-1-3:2023 CMV

Electric cables - Calculation of the current rating - Part 1-3: Current rating equations (100 % load factor) and calculation of losses - Current sharing between parallel single-core cables and calculation of circulating current losses

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 May 2023
Status: published
Page Count: 44
ICS Code (Cables): 29.060.20
abstract:

IEC 60287-1-3:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... View More

Document History

May 22, 2023
Electric cables - Calculation of the current rating - Part 1-3: Current rating equations (100 % load factor) and calculation of losses - Current sharing between parallel single-core cables and calculation of circulating current losses
IEC 60287-1-3:2023 provides a method for calculating the phase currents and circulating current losses in single-core cables arranged in parallel. The method described in this document can be used...
IEC 60287-1-3:2023 CMV
May 22, 2023
Electric cables - Calculation of the current rating - Part 1-3: Current rating equations (100 % load factor) and calculation of losses - Current sharing between parallel single-core cables and calculation of circulating current losses
IEC 60287-1-3:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
May 21, 2002
Electric cables - Calculation of the current rating - Part 1-3: Current rating equations (100 % load factor) and calculation of losses - Current sharing between parallel single-core cables and calculation of circulating current losses
Provides a method for calculating the phase currents and circulating current losses in single-core cables arranged in parallel. The method described in this standard can be used for any number of...
Advertisement