IEC - International Electrotechnical Commission - IEC 60287-1-2:2023
Electric cables - Calculation of the current rating - Part 1-2: Current rating equations (100 % load factor) and calculations of losses - Sheath eddy current loss factors for two circuits in flat formation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2023 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60287-1-2:2023 provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase double circuit in flat formation. The sheaths... View More
Document History
IEC 60287-1-2:2023
May 12, 2023
Electric cables - Calculation of the current rating - Part 1-2: Current rating equations (100 % load factor) and calculations of losses - Sheath eddy current loss factors for two circuits in flat formation
IEC 60287-1-2:2023 provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase double circuit in flat formation. The sheaths are...
December 9, 1993
Electric cables - Calculation of the current rating - Part 1: Current rating equations (100 % load factor) and calculations of losses - Section 2: Sheath eddy current loss factors for two circuits in flat formation
Provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase, double-circuit in flat formation.