IEC - International Electrotechnical Commission - ISO/IEC 21122-2:2022

Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 March 2022
Status: published
Page Count: 49
ICS Code (Coding of graphical and photographical information): 35.040.30
abstract:

ISO/IEC 21122-2:2022 This document defines a number of subsets of the syntax specified in ISO/IEC 21122-1 as profiles. It also defines lower bounds on the throughput in the decoded domain via... View More

Document History

November 22, 2022
Amendment 1 - Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models - Profile and sublevel for 4:2:0 content
A description is not available for this item.
ISO/IEC 21122-2:2022
March 29, 2022
Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models
ISO/IEC 21122-2:2022 This document defines a number of subsets of the syntax specified in ISO/IEC 21122-1 as profiles. It also defines lower bounds on the throughput in the decoded domain via levels...
June 27, 2019
Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models
This document defines a limited number of subsets of the syntax specified in ISO/IEC 21122-1 and a buffer model to ensure interoperability between implementations in the presence of a latency...
Advertisement