IEC - International Electrotechnical Commission - IEC 60364-7-710:2021
Low-voltage electrical installations - Part 7-710: Requirements for special installations or locations - Medical locations
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 May 2021 |
| Status: | published |
| Page Count: | 83 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 60364-7-710:2021 applies to electrical installations in medical locations so as to provide safety of patients and medical staff. These requirements refer to:
- hospitals and clinics or... View More
Document History
IEC 60364-7-710:2021
May 5, 2021
Low-voltage electrical installations - Part 7-710: Requirements for special installations or locations - Medical locations
IEC 60364-7-710:2021 applies to electrical installations in medical locations so as to provide safety of patients and medical staff. These requirements refer to: – hospitals and clinics or equivalent...
November 27, 2002
Electrical installations of buildings - Part 7-710: Requirements for special installations or locations - Medical locations
Applies to electrical installations in medical locations so as to ensure safety of patients and medical staff. These requirements, in the main, refer to hospitals, private clinics, medical and dental...