IEC - International Electrotechnical Commission - IEC 60364-4-43:2023
Low-voltage electrical installations - Part 4-43: Protection for safety - Protection against overcurrent
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 July 2023 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
IEC 60364-4-43:2023 provides requirements for:
- protection of live conductors, PEN conductors, PEM conductors, and PEL conductors against the harmful effects caused by overcurrent;
-... View More
Document History
IEC 60364-4-43:2023
July 19, 2023
Low-voltage electrical installations - Part 4-43: Protection for safety - Protection against overcurrent
IEC 60364-4-43:2023 provides requirements for: - protection of live conductors, PEN conductors, PEM conductors, and PEL conductors against the harmful effects caused by overcurrent; - coordination of...
October 13, 2008
Corrigendum 1 - Low-voltage electrical installations - Part 4-43: Protection for safety - Protection against overcurrent
A description is not available for this item.
August 13, 2008
Low-voltage electrical installations - Part 4-43: Protection for safety - Protection against overcurrent
IEC 60364-4-43:2008 provides requirements for the protection of live conductors from the effects of overcurrents. IEC 60364-4-43:2008 describes how live conductors are protected by one or more...
August 9, 2002
Corrigendum 1 - Electrical installations of buildings - Part 4-43: Protection for safety - Protection against overcurrent
A description is not available for this item.
August 17, 2001
Electrical installations of buildings - Part 4-43: Protection for safety - Protection against overcurrent
Describes how live conductors are protected by one or more devices for automatic interruption of the supply in the event of overload (see clause 433) and short-circuits (see clause 434) except in...
August 29, 1997
Amendment 1 - Electrical installations of buildings. Part 4: Protection for safety. Chapter 43: Protection against overcurrent
A description is not available for this item.
January 1, 1977
Electrical installations of buildings. Part 4: Protection for safety. Chapter 43: Protection against overcurrent
Sets out general rules for protection of live conductors against overload and short circuit. Specifies the features of various protective devices and necessary coordination between conductors and...