IEC - International Electrotechnical Commission - IEC 61992-6:2006/AMD2:2020

Amendment 2 - Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 May 2020
Status: published
Page Count: 12
ICS Code (Railway rolling stock in general): 45.060.01

Document History

IEC 61992-6:2006/AMD2:2020
May 26, 2020
Amendment 2 - Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
A description is not available for this item.
Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
IEC 61992-6:2006+A1:2014+A2:2020 covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not...
Amendment 1 - Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
A description is not available for this item.
Railway applications - Fixed installations - DC switchgear - Part 6:DC switchgear assemblies
IEC 61992-6:2006+A1:2014 Covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not exceeding 3...
February 7, 2006
Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
Covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not exceeding 3 000 V.
Advertisement