IEC - International Electrotechnical Commission - ISO/IEC 19075-9:2022
Information technology - Guidance for the use of database language SQL - Part 9: Online analytic processing (OLAP) capabilities (Guide/OLAP)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 October 2022 |
| Status: | published |
| Page Count: | 49 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO/IEC 19075-9:2022 This document discusses the syntax and semantics for including online analytic processing (OLAP) capabilities
in SQL, as defined in ISO/IEC 9075-2.
It discusses the... View More
Document History
ISO/IEC 19075-9:2022
October 3, 2022
Information technology - Guidance for the use of database language SQL - Part 9: Online analytic processing (OLAP) capabilities (Guide/OLAP)
ISO/IEC 19075-9:2022 This document discusses the syntax and semantics for including online analytic processing (OLAP) capabilities in SQL, as defined in ISO/IEC 9075-2. It discusses the following...