IEC - International Electrotechnical Commission - ISO/IEC 19075-5:2021
Information technology - Guidance for the use of database language SQL - Part 5: Row pattern recognition
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 September 2021 |
| Status: | published |
| Page Count: | 74 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
This document discusses the syntax and semantics for recognizing patterns in rows of a table, as defined in ISO/IEC 9075-2, commonly called "SQL/RPR". SQL/RPR defines two features regarding row... View More
Document History
ISO/IEC 19075-5:2021
September 1, 2021
Information technology - Guidance for the use of database language SQL - Part 5: Row pattern recognition
This document discusses the syntax and semantics for recognizing patterns in rows of a table, as defined in ISO/IEC 9075-2, commonly called "SQL/RPR". SQL/RPR defines two features regarding row...