IEC - International Electrotechnical Commission - ISO/IEC 24761:2019
Information technology - Security techniques - Authentication context for biometrics
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 October 2019 |
| Status: | published |
| Page Count: | 75 |
| ICS Code (IT Security): | 35.030 |
abstract:
This document defines the structure and the data elements of Authentication Context for Biometrics (ACBio), which is used for checking the validity of the result of a biometric enrolment and... View More
Document History
ISO/IEC 24761:2019
October 14, 2019
Information technology - Security techniques - Authentication context for biometrics
This document defines the structure and the data elements of Authentication Context for Biometrics (ACBio), which is used for checking the validity of the result of a biometric enrolment and...
March 4, 2013
Corrigendum 1 - Information technology -- Security techniques -- Authentication context for biometrics -
A description is not available for this item.
May 11, 2009
Information technology -- Security techniques -- Authentication context for biometrics
ISO/IEC 24761:2009 specifies the structure and the data elements of Authentication Context for Biometrics (ACBio), which is used for checking the validity of the result of a biometric verification...