IEC - International Electrotechnical Commission - ISO/IEC 14165-226:2020

Information technology - Fibre channel - Part 226: Single-byte command code sets mapping protocol - 6 (FC-SB-6)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 January 2020
Status: published
Page Count: 269
ICS Code (Interface and interconnection equipment): 35.200
abstract:

This standard describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing... View More

Document History

ISO/IEC 14165-226:2020
January 9, 2020
Information technology - Fibre channel - Part 226: Single-byte command code sets mapping protocol - 6 (FC-SB-6)
This standard describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing...
Advertisement