IEC - International Electrotechnical Commission - ISO/IEC 14165-432:2022

Information technology - Fibre channel - Part 432: Security protocols - 2 (FC-SP-2)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 March 2022
Status: published
Page Count: 309
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 14165-432:2022 is one of the Fibre Channel family of standards. This standard describes the protocols used to implement security in a Fibre Channel fabric. This standard includes the... View More

Document History

ISO/IEC 14165-432:2022
March 9, 2022
Information technology - Fibre channel - Part 432: Security protocols - 2 (FC-SP-2)
ISO/IEC 14165-432:2022 is one of the Fibre Channel family of standards. This standard describes the protocols used to implement security in a Fibre Channel fabric. This standard includes the...
Advertisement