IEC - International Electrotechnical Commission - IEC 61558-2-3:2023
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 June 2023 |
| Status: | published |
| Page Count: | 40 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 61558-2-3:2023 is available as IEC 61558-2-3:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
September 6, 2023
Corrigendum 1 - Safety of transformers, reactors, power supply units and combinations thereof - Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
June 23, 2023
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
IEC 61558-2-3:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
June 23, 2023
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
IEC 61558-2-3:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61558-2-3:2023
June 23, 2023
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
IEC 61558-2-3:2023 is available as IEC 61558-2-3:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 29, 2010
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
IEC 61558-2-3:2010 deals with the safety of ignition transformers for gas and oil burners. Ignition transformers incorporating electronic circuits are also covered by this standard. This second...
October 29, 1999
Safety of power transformers, power supply units and similar devices - Part 2-3: Particular requirements for ignition transformers for gas and oil burners
Deals with all aspects of safety such as electrical, thermal and mechanical aspects. This part of IEC 61558 applies to fixed single-phase air-cooled (natural or forced) associated transformers...