IEC - International Electrotechnical Commission - IEC 61558-2-6:2021

Safety of transformers, reactors, power supply units and combinations thereof - Part 2-6: Particular requirements and tests for safety isolating transformers and power supply units incorporating safety isolating transformers for general applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2021
Status: published
Page Count: 15
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC 61558-2-6:2021 is available as IEC 61558-2-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61558-2-6:2021
May 18, 2021
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-6: Particular requirements and tests for safety isolating transformers and power supply units incorporating safety isolating transformers for general applications
IEC 61558-2-6:2021 is available as IEC 61558-2-6:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 18, 2021
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-6: Particular requirements and tests for safety isolating transformers and power supply units incorporating safety isolating transformers for general applications
IEC 61558-2-6:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 11, 2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-6: Particular requirements and tests for safety isolating transformers and power supply units incorporating safety isolating transformers
IEC 61558-2-6:2009 deals with the safety of safety isolating transformers for general applications and power supply units incorporating safety isolating transformers for general applications....
March 6, 1997
Safety of power transformers, power supply units and similar - Part 2: Particular requirements for safety isolating transformers for general use
This part 2 of IEC 61558 applies to stationary or portable, single-phase or polyphase, air-cooled safety isolating transformers, associated or otherwise. It has the status of a group safety...
Advertisement