IEC - International Electrotechnical Commission - IEC 61935-2-22:2021

Specification for the testing of balanced and coaxial information technology cabling - Part 2-22: Category 6A cords as specified in ISO/IEC 11801-1- Blank detail specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 December 2021
Status: published
Page Count: 11
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61935-2-22:2021 is a blank detail specification describing cords which are compliant with category 6 cabling requirements, as specified in the ISO/IEC 11801-1.
ISO/IEC 11801 and... View More

Document History

IEC 61935-2-22:2021
December 7, 2021
Specification for the testing of balanced and coaxial information technology cabling - Part 2-22: Category 6A cords as specified in ISO/IEC 11801-1- Blank detail specification
IEC 61935-2-22:2021 is a blank detail specification describing cords which are compliant with category 6 cabling requirements, as specified in the ISO/IEC 11801-1. ISO/IEC 11801 and ISO/IEC 11801...
Advertisement