IEC - International Electrotechnical Commission - IEC 61897:2020

Overhead lines - Requirements and tests for Aeolian vibration dampers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 March 2020
Status: published
Page Count: 58
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 61897:2020 is available as IEC 61897:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61897:2020
March 3, 2020
Overhead lines - Requirements and tests for Aeolian vibration dampers
IEC 61897:2020 is available as IEC 61897:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
March 3, 2020
Overhead lines - Requirements and tests for Aeolian vibration dampers
IEC 61897:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 11, 1998
Overhead lines - Requirements and tests for Stockbridge type aeolian vibration dampers
Applies to Stockbridge type aeolian vibration dampers intended for single conductors or earth wires or conductor bundles where dampers are direclty attached to each subconductor.
Advertisement