IEC - International Electrotechnical Commission - IEC 61937-1:2021

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 February 2021
Status: published
Page Count: 48
ICS Code (Audio systems): 33.160.30
abstract:

IEC 61937-1:2021 is available as IEC 61937-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

February 24, 2021
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61937-1:2021
February 24, 2021
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2021 is available as IEC 61937-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 15, 2011
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2007+A1:2011 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital...
October 12, 2011
Amendment 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
A description is not available for this item.
January 24, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
IEC 61937-1:2007 applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes the way in which this digital interface...
Corrigendum 1 - Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
A description is not available for this item.
May 19, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 1: General
applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams
Advertisement