IEC - International Electrotechnical Commission - IEC 61935-2-21:2021
Specification for the testing of balanced and coaxial information technology cabling - Part 2-21: Category 6 cords as specified in ISO/IEC 11801-1 - Blank detail specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 December 2021 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61935-2-21:2021 is a blank detail specification describing cords which are compliant with category 6 cabling requirements, as specified in ISO/IEC 11801-1. ISO/IEC 11801 and ISO/IEC 11801... View More
Document History
IEC 61935-2-21:2021
December 7, 2021
Specification for the testing of balanced and coaxial information technology cabling - Part 2-21: Category 6 cords as specified in ISO/IEC 11801-1 - Blank detail specification
IEC 61935-2-21:2021 is a blank detail specification describing cords which are compliant with category 6 cabling requirements, as specified in ISO/IEC 11801-1. ISO/IEC 11801 and ISO/IEC 11801 series...