IEC - International Electrotechnical Commission - IEC 61869-13:2021

Instrument transformers - Part 13: Stand-alone merging unit (SAMU)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 February 2021
Status: published
Page Count: 141
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC 61869-13:2021 is a product standard and covers only additional requirements for stand-alone merging units (SAMUs) used for AC applications having rated frequencies from 15 Hz to 100 Hz. The... View More

Document History

IEC 61869-13:2021
February 3, 2021
Instrument transformers - Part 13: Stand-alone merging unit (SAMU)
IEC 61869-13:2021 is a product standard and covers only additional requirements for stand-alone merging units (SAMUs) used for AC applications having rated frequencies from 15 Hz to 100 Hz. The...
Advertisement