IEC - International Electrotechnical Commission - IEC 62146-2:2023

Capacitors for high‑voltage alternating current circuit‑breakers - Part 2: TRV capacitors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 January 2023
Status: published
Page Count: 41
ICS Code (Capacitors): 31.060
ICS Code (Power capacitors): 31.060.70
abstract:

IEC 62146-2:2023 is applicable to TRV capacitors used on high-voltage alternating current circuit-breakers with rated voltages above 100 kV with 50 Hz or 60 Hz.
TRV capacitors are installed... View More

Document History

IEC 62146-2:2023
January 10, 2023
Capacitors for high‑voltage alternating current circuit‑breakers - Part 2: TRV capacitors
IEC 62146-2:2023 is applicable to TRV capacitors used on high-voltage alternating current circuit-breakers with rated voltages above 100 kV with 50 Hz or 60 Hz. TRV capacitors are installed phase to...
Advertisement