IEC - International Electrotechnical Commission - IEC 62631-2-2:2022
Dielectric and resistive properties of solid insulating materials - Part 2-2: Relative permittivity and dissipation factor - High frequencies (1 MHz to 300 MHz) - AC methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 April 2022 |
| Status: | published |
| Page Count: | 56 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
IEC 62631-2-2:2022 specifies test methods for the determination of permittivity and dissipation factor properties of solid insulating materials in a high frequency range from 1 MHz to 300 MHz.
Document History
IEC 62631-2-2:2022
April 7, 2022
Dielectric and resistive properties of solid insulating materials - Part 2-2: Relative permittivity and dissipation factor - High frequencies (1 MHz to 300 MHz) - AC methods
IEC 62631-2-2:2022 specifies test methods for the determination of permittivity and dissipation factor properties of solid insulating materials in a high frequency range from 1 MHz to 300 MHz.