IEC - International Electrotechnical Commission - IEC TR 61292-6:2023

Optical amplifiers - Part 6: Distributed Raman amplification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 January 2023
Status: published
Page Count: 26
ICS Code (Amplifiers): 33.160.10
ICS Code (Optic amplifiers): 33.180.30
abstract:

IEC TR 61292-6:2023 is available as IEC TR 61292-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

January 11, 2023
Optical amplifiers - Part 6: Distributed Raman amplification
IEC TR 61292-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC TR 61292-6:2023
January 11, 2023
Optical amplifiers - Part 6: Distributed Raman amplification
IEC TR 61292-6:2023 is available as IEC TR 61292-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 24, 2010
Optical amplifiers - Part 6: Distributed Raman amplification
IEC/TR 61292-6:2010(E) deals with distributed Raman amplification (DRA). The main purpose of the report is to provide background material for future standards (specifications, test methods and...
Advertisement