IEC - International Electrotechnical Commission - ISO/IEC 23001-14:2019/AMD1:2021

Amendment 1 - Information technology - MPEG systems technologies - Part 14: Partial file format - Support for HTTP entities, enhanced file type and byte-range priorities

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 October 2021
Status: published
Page Count: 3
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40

Document History

ISO/IEC 23001-14:2019/AMD1:2021
October 7, 2021
Amendment 1 - Information technology - MPEG systems technologies - Part 14: Partial file format - Support for HTTP entities, enhanced file type and byte-range priorities
A description is not available for this item.
January 10, 2019
Information technology - MPEG systems technologies - Part 14: Partial file format
ISO/IEC 23001-14:2019 This document specifies the partial file format, which is a generic format for describing file partially received over lossy communication channels. This format contains the...
Advertisement