IEC - International Electrotechnical Commission - IEC 62505-3-1:2020
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 3-1: Measurement, control and protection devices for specific use in AC tractions systems - Devices
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 March 2020 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62505-3-1:2020 is applicable to new low voltage devices for measurement, control and protection which are:
- for indoor or outdoor fixed installations in traction systems, and
-... View More
Document History
IEC 62505-3-1:2020
March 11, 2020
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 3-1: Measurement, control and protection devices for specific use in AC tractions systems - Devices
IEC 62505-3-1:2020 is applicable to new low voltage devices for measurement, control and protection which are: - for indoor or outdoor fixed installations in traction systems, and - operated in...
March 10, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-1: Measurement, control and protection devices for specific use in a.c. tractions systems - Application guide
IEC 62505-3-1:2009 provides assistance, guidance and requirements in the design of protection, control and measuring systems in a.c. installations at traction voltages (see IEC 60850) intended to...