IEC - International Electrotechnical Commission - IEC 62505-3-2:2020

Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 3-2: Measurement, control and protection devices for specific use in AC traction systems - Current transformers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 March 2020
Status: published
Page Count: 14
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62505-3-2:2020 is applicable to new current transformers which are:
- intended for use in indoor or outdoor fixed installations in traction systems, and
- operated with an AC line... View More

Document History

IEC 62505-3-2:2020
March 11, 2020
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 3-2: Measurement, control and protection devices for specific use in AC traction systems - Current transformers
IEC 62505-3-2:2020 is applicable to new current transformers which are: - intended for use in indoor or outdoor fixed installations in traction systems, and - operated with an AC line voltage and...
March 10, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase current transformers
IEC 62505-3-2:2009 gives particular requirements for current transformers used in a.c. single-phase railway applications, fixed installations. Applies to current transformers used at traction...
Advertisement