IEC - International Electrotechnical Commission - IEC 62496-4-214:2020

Optical circuit boards - Part 4-214: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel symmetric PMT connector

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 2020
Status: published
Page Count: 16
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 62496-4-214:2020 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row... View More

Document History

IEC 62496-4-214:2020
May 13, 2020
Optical circuit boards - Part 4-214: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel symmetric PMT connector
IEC 62496-4-214:2020 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel...
Advertisement