IEC - International Electrotechnical Commission - IEC 62505-3-3:2020
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 3-3: Measurement, control and protection devices for specific use in AC traction systems - Voltage transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 January 2020 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62505-3-3:2020 is applicable to new voltage transformers which are:
- intended for use in indoor or outdoor fixed installations in tractions systems, and
- operated with an AC line... View More
Document History
IEC 62505-3-3:2020
January 20, 2020
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 3-3: Measurement, control and protection devices for specific use in AC traction systems - Voltage transformers
IEC 62505-3-3:2020 is applicable to new voltage transformers which are: - intended for use in indoor or outdoor fixed installations in tractions systems, and - operated with an AC line voltage and...
March 10, 2009
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase inductive voltage transformers
IEC 62505-3-3:2009 gives particular requirements for voltage transformers used in a.c. single-phase railway applications, fixed installations. Applies to inductive voltage transformers used at...