IEC - International Electrotechnical Commission - IEC 63295:2022

Specification for WB series glass beads with 50 Ω impedance for RF connectors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 February 2022
Status: published
Page Count: 33
ICS Code (RF connectors): 33.120.30
abstract:

IEC 63295:2022 provides the requirements for WB series glass beads with 50 Ω impedance for RF connectors, including, among other, the structure dimensions, IEC type designation, rating and... View More

Document History

IEC 63295:2022
February 24, 2022
Specification for WB series glass beads with 50 Ω impedance for RF connectors
IEC 63295:2022 provides the requirements for WB series glass beads with 50 Ω impedance for RF connectors, including, among other, the structure dimensions, IEC type designation, rating and...
Advertisement