IEC - International Electrotechnical Commission - IEC 63254:2022
Management and interfaces for WPT - Device-to-device wireless charging (D2DWC) for mobile devices with wireless power TX/RX module
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 September 2022 |
| Status: | published |
| Page Count: | 62 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
abstract:
IEC 63254:2022 defines the specification and the control protocol of the D2DWC module for the use of wireless power TX and RX functions by a single device. The related antenna physical design... View More
Document History
IEC 63254:2022
September 28, 2022
Management and interfaces for WPT - Device-to-device wireless charging (D2DWC) for mobile devices with wireless power TX/RX module
IEC 63254:2022 defines the specification and the control protocol of the D2DWC module for the use of wireless power TX and RX functions by a single device. The related antenna physical design...