IEC - International Electrotechnical Commission - IEC 63248:2022

Conductors for overhead lines - Coated or cladded metallic wire for concentric lay stranded conductors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 March 2022
Status: published
Page Count: 75
ICS Code (Electrical wires and cables in general): 29.060.01
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 63248:2022 specifies the properties of wires in the diameter range of, but not limited to, 1,25 mm to 5,50 mm. This document is applicable to coated or cladded metallic wires before stranding... View More

Document History

IEC 63248:2022
March 4, 2022
Conductors for overhead lines - Coated or cladded metallic wire for concentric lay stranded conductors
IEC 63248:2022 specifies the properties of wires in the diameter range of, but not limited to, 1,25 mm to 5,50 mm. This document is applicable to coated or cladded metallic wires before stranding...
Advertisement