IEC - International Electrotechnical Commission - IEC 63286:2022
Flexible organic light emitting diode (OLED) panels for general lighting - Performance requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 September 2022 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 632186:2022 specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general... View More
Document History
IEC 63286:2022
September 28, 2022
Flexible organic light emitting diode (OLED) panels for general lighting - Performance requirements
IEC 632186:2022 specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting...