IEC - International Electrotechnical Commission - IEC 62893-4-1:2020
Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV - Part 4-1: Cables for DC charging according to mode 4 of IEC 61851-1 - DC charging without use of a thermal management system
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 May 2020 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (Electric road vehicles): | 43.120 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 62893-4-1:2020 applies to cables for DC charging according to mode 4 of IEC 61851-1. These cables are not intended to be used with a thermal management system such as that specified in IEC... View More
Document History
IEC 62893-4-1:2020
May 7, 2020
Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV - Part 4-1: Cables for DC charging according to mode 4 of IEC 61851-1 - DC charging without use of a thermal management system
IEC 62893-4-1:2020 applies to cables for DC charging according to mode 4 of IEC 61851-1. These cables are not intended to be used with a thermal management system such as that specified in IEC...