IEC - International Electrotechnical Commission - IEC 63055:2023

Format for LSI-Package-Board Interoperable design

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 October 2023
Status: published
Page Count: 292
ICS Code (Printed circuits and boards): 31.180
ICS Code (Integrated circuits. Microelectronics): 31.200
ICS Code (Languages used in information technology): 35.060
abstract:

IEC 63055:2023 defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the... View More

Document History

IEC 63055:2023
October 11, 2023
Format for LSI-Package-Board Interoperable design
IEC 63055:2023 defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the...
November 8, 2016
Format for LSI-Package-Board Interoperable design
IEC 63055:2016(E) defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the...
Advertisement