IEC - International Electrotechnical Commission - IEC 62153-4-5:2021
Metallic communication cable test methods - Part 4-5: Electromagnetic compatibility (EMC) - Screening or coupling attenuation - Absorbing clamp method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 August 2021 |
| Status: | published |
| Page Count: | 81 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Emission): | 33.100.10 |
abstract:
IEC 62153-4-5:2021 is suitable to determine the screening- or the coupling-attenuation
Document History
IEC 62153-4-5:2021
August 26, 2021
Metallic communication cable test methods - Part 4-5: Electromagnetic compatibility (EMC) - Screening or coupling attenuation - Absorbing clamp method
IEC 62153-4-5:2021 is suitable to determine the screening- or the coupling-attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz (2 400 MHz), depending on the...
March 20, 2006
Metallic communication cables test methods - Part 4-5: Electromagnetic compatibility (EMC) - Coupling or screening attenuation - Absorbing clamp method
determines the coupling or screening attenuation of metallic communication cables in the frequency range of 30 MHz to 1 000 MHz. It is an alternative method to the injection clamp method of IEC...