IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AX:2021

Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1AX: Link aggregation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 September 2021
Status: published
Page Count: 314
ICS Code (Networking): 35.110

Document History

ISO/IEC/IEEE 8802-1AX:2021
September 13, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1AX: Link aggregation
A description is not available for this item.
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AX: Link aggregation
A description is not available for this item.
January 14, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AX: Link aggregation
Link Aggregation provides protocols, procedures, and managed objects that allow the following: - One or more parallel instances of full-duplex point-to-point links to be aggregated together to form...
Advertisement