IEC - International Electrotechnical Commission - ISO/IEC 33020:2019

Information technology - Process assessment - Process measurement framework for assessment of process capability

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 November 2019
Status: published
Page Count: 42
ICS Code (Software): 35.080
abstract:

This document defines a process measurement framework that supports the assessment of process capability, in accordance with the requirements of ISO/IEC 33003. The process measurement framework... View More

Document History

ISO/IEC 33020:2019
November 26, 2019
Information technology - Process assessment - Process measurement framework for assessment of process capability
This document defines a process measurement framework that supports the assessment of process capability, in accordance with the requirements of ISO/IEC 33003. The process measurement framework...
February 27, 2015
Information technology -- Process assessment -- Process measurement framework for assessment of process capability
ISO/IEC 33020:2015 defines a process measurement framework that supports the assessment of process capability, in accordance with the requirements of ISO/IEC 33003. The process measurement framework...
Advertisement