IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AC:2018/AMD1:2023

Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition - Support for ISO/IEC/IEEE 8802-15-3

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 March 2023
Status: published
Page Count: 4
ICS Code (Networking): 35.110

Document History

ISO/IEC/IEEE 8802-1AC:2018/AMD1:2023
March 31, 2023
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition - Support for ISO/IEC/IEEE 8802-15-3
A description is not available for this item.
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition - Logical Link Control (LLC) Encpsulation EtherType
A description is not available for this item.
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition
ISO/IEC/IEEE 8802-1AC:2018 The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC...
Advertisement