IEC - International Electrotechnical Commission - ISO/IEC 15962:2022

Information technology - Radio frequency identification (RFID) for item management - Data protocol: data encoding rules and logical memory functions

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 January 2022
Status: published
Page Count: 252
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 15962:2022 This document focuses on encoding the transfer syntax of the application commands defined in ISO/IEC 15961-1. The encodation is in a Logical Memory as a software analogue of the... View More

Document History

ISO/IEC 15962:2022
January 4, 2022
Information technology - Radio frequency identification (RFID) for item management - Data protocol: data encoding rules and logical memory functions
ISO/IEC 15962:2022 This document focuses on encoding the transfer syntax of the application commands defined in ISO/IEC 15961-1. The encodation is in a Logical Memory as a software analogue of the...
March 8, 2013
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions
The data protocol used to exchange information in a radio frequency identification (RFID) system for item management is specified in ISO/IEC 15961 and in ISO/IEC 15962:2013. Both International...
October 18, 2004
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions
The data protocol used to exchange information in a radio-frequency identification (RFID) system for item management is specified in ISO/IEC 15961:2004 and in ISO/IEC 15962:2004. Both are required...
Advertisement