IEC - International Electrotechnical Commission - IEC 62819:2022

Live working - Eye, face and head protectors against the effects of electric arc - Performance requirements and test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 September 2022
Status: published
Page Count: 99
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 62819:2022 is applicable to eye, face and head protectors used in work where there is a risk of exposure to an electric arc hazard. Such protectors consist of one or several devices (e.g.... View More

Document History

IEC 62819:2022
September 16, 2022
Live working - Eye, face and head protectors against the effects of electric arc - Performance requirements and test methods
IEC 62819:2022 is applicable to eye, face and head protectors used in work where there is a risk of exposure to an electric arc hazard. Such protectors consist of one or several devices (e.g. hood,...
Advertisement