IEC - International Electrotechnical Commission - ISO/IEC 30118-6:2021

Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 October 2021
Status: published
Page Count: 69
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 30118-6:2021 This document provides... View More

Document History

ISO/IEC 30118-6:2021
October 18, 2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 30118-6:2021 This document provides detailed...
November 19, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification
The OCF Resource to AllJoyn Interface Mapping specification ("this specification") provides detailed mapping information to provide equivalency between AllJoyn defined Interfaces and OCF defined...
Advertisement